Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.90
|
No stock
|
Buy Now | |
Powell Electronics
from US$5.75
|
3,607
in stock
|
Buy Now | |
TE Store
from US$6.76
|
2,191
in stock
|
Buy Now | |
Newark Electronics
from US$4.42
|
47
in stock
|
Buy Now | |
Avnet America
-
|
47
in stock
|
Buy Now | |
Future Electronics
from US$4.43
|
-
|
Buy Now | |
RS Americas
from US$4.56
|
-
|
Buy Now | |
element14
from US$4.51
|
-
|
Buy Now | |
TTI Europe
from US$4.38
|
-
|
Buy Now | |
Sager
from US$5.51
|
-
|
Buy Now | |
Farnell
from US$3.59
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Silver |
Contact Termination Area Plating Thickness | 5.08µm, 200µin |
Contact Layout | Inline |
Contact Current Rating (Max) | 36A |
Contact Mating Area Plating Thickness | 5.08 – 10.16µm, 200 – 400µin |
Contact Termination Area Plating Material | Silver |
Width | .3in |
Height | .58in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Length | 1.05in |
Centerline (Pitch) | 600mm, 36in |
Housing Material | Nylon GF |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
CSA File Number | LR16455 |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Mating Retention Type | Locking Tab |
PCB Mount Retention Type | Through Hole |
PCB Mount Alignment Type | Standard Polarized Tail |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention | With |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Plug with High Current Socket Contacts |
Packaging Method | Bag |
Packaging Quantity | 50 |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Housing Type | Plug |
Product Type | Header |
Termination Post & Tail Length | 3.69mm, .145in |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
PIN ASSY..070 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 600 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 194010-1 | Internal Number: 194010-1 | 600 mm | TE Connectivity | TE Store |
194010-1 Rohs Compliant: Yes |Amp Te Connectivity 194010-1 | Newark Electronics |
Conn Power HDR 4 POS 6.35mm Solder ST Thru-Hole 1 Terminal 1 Port | Avnet America |
4 Position Single Row 6.35 mm Header, Shrouded Male Pin MATE-N-LOK II Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 194010-1?
Additional datasheets, footprints and schematics for 194010-1 are listed on our Part Details page. You can also find images and similar parts to 194010-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 194010-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 194010-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 194010-1 fall under?
The 194010-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 194010-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 194010-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 194010-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 194010-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and RS have stock available or on a lead time for 194010-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 194010-1 often in real-time on the comparison pages.
What if I can't find stock of 194010-1?
You can fill out our help required form which you can use to request a quote for 194010-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.