Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1223628 |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.63
|
No stock
|
Buy Now | |
TE Store
from US$4.53
|
3,242
in stock
|
Buy Now | |
Rapid Electronics
from US$4.26
|
2,200
in stock
|
Buy Now | |
Chip One Stop
from US$3.15
|
2,200
in stock
|
Buy Now | |
Distrelec
from US$4.16
|
2,200
in stock
|
Buy Now | |
Farnell
from US$4.41
|
1,760
in stock
|
Buy Now | |
Newark Electronics
from US$4.44
|
160
in stock
|
Buy Now | |
element14
from US$2.85
|
28
in stock
|
Buy Now | |
Future Electronics
from US$3.27
|
-
|
Buy Now | |
Avnet America
from US$3.09
|
-
|
Buy Now | |
RS Americas
from US$2.83
|
-
|
Buy Now | |
Boersig
from US$4.39
|
-
|
Buy Now | |
TTI Europe
from US$2.18
|
-
|
Buy Now | |
Sager
from US$3.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 2 |
Contact Layout | Inline |
Contact Mating Area Plating Material | Silver |
Contact Termination Area Plating Thickness | 5.08µm, 200µin |
Contact Current Rating (Max) | 36A |
Contact Mating Area Plating Thickness | 5.08 – 10.16µm, 200 – 400µin |
Contact Termination Area Plating Material | Silver |
Height | 14.73mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Width | 8.89mm |
Length | 13.97mm |
Housing Material | Nylon GF |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Centerline (Pitch) | 600mm, 36in |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
CSA File Number | LR16455 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Through Hole |
Mating Retention | With |
Mating Retention Type | Locking Tab |
PCB Mount Retention | Without |
PCB Mount Alignment Type | Standard Polarized Tail |
PCB Mount Alignment | With |
Mating Alignment | With |
Strain Relief | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Plug with High Current Socket Contacts |
Packaging Quantity | 100 |
Packaging Method | Bag |
Sealable | No |
Product Type | Header |
Housing Type | Plug |
Connector System | Wire-to-Board |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .145in, 3.69mm |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
PIN ASSY..070 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 600 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 194009-1 | Internal Number: 194009-1 | Alias Number: 1223628 | 600 mm | TE Connectivity | TE Store |
Wire Housings Header Vertical 2 Circuits | Rapid Electronics |
TE Connectivity - AMP PWR CONN PIN ASSY..070 | Distrelec |
CONN, HEADER, 2POS, 1ROW, 6.35MM, TH | Farnell |
Connector, Header, Mate-N-Lok, Tht, 2Way | Newark Electronics |
2 Position Vertical Wire to Board Non Sealable Plug Header | Future Electronics |
Conn Power HDR 2 POS 6.35mm Solder ST Thru-Hole 1 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK II Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK II Series |
---|---|
No. of Contacts | 2Contacts |
Gender | Plug |
Pitch Spacing | 6.35mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row, 1Rows |
Connector Mounting | PCB Mount |
Contact Plating | Silver Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PCB CONNECTOR, FK-MCP 1,5/ 2-STF-3,5 | element14 |
PCB Connector 1940091 | RS |
PCB Plug Push-In 3.5mm 16AWG 160V 8A 2 Position Combicon Control Series | Phoenix Contact 1940091 | RS Americas |
FK-MCP 1,5/ 2-STF-3,5 | TTI Europe |
Pluggable Terminal Blocks 2 Pos 3.5mm pitch Plug 26-16AWG Spring | Sager |
Where can I find additional details, specifications and documents for a 194009-1?
Additional datasheets, footprints and schematics for 194009-1 are listed on our Part Details page. You can also find images and similar parts to 194009-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 194009-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 194009-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 194009-1 fall under?
The 194009-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 194009-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 194009-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 194009-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 194009-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 194009-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 194009-1 often in real-time on the comparison pages.
What if I can't find stock of 194009-1?
You can fill out our help required form which you can use to request a quote for 194009-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.