Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Length | 56.8mm, 2.236in |
Height | 1.259in, 32mm |
Circuit Identification Feature | Without |
UL Flammability Rating | UL 94V-0 |
Hardware Type | Plug Case |
For Use With | Jack Case |
Packaging Quantity | 20 |
Packaging Method | Box |
Product Type | Accessory |
Accessory Color | Black |
Connector & Contact Terminates To | Wire & Cable |
Strain Relief | Without |
ME 67M PLUG CASE ASSY Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Termination Method to Wire & Cable: Crimp Primary Product Color: Black Housing Plug Wire-to-Wire Crimp | Outside Enclosure: Component To Inside Enclosure & Wire-To-Wire | Part Number: 1939847-1 | Internal Number: 1939847-1 | Black | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1939847-1?
Additional datasheets, footprints and schematics for 1939847-1 are listed on our Part Details page. You can also find images and similar parts to 1939847-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1939847-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1939847-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1939847-1 fall under?
The 1939847-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1939847-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1939847-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1939847-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1939847-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1939847-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1939847-1 often in real-time on the comparison pages.
What if I can't find stock of 1939847-1?
You can fill out our help required form which you can use to request a quote for 1939847-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.