Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Conductor Material | Copper |
---|---|
Insulation Material | PE |
Number of Pairs | 8 |
Number of Strands | 7 |
Number of Conductors | 8 |
Conductor Diameter | .48mm |
Wire Size | 26AWG |
Overall Outside Diameter | 6.5mm, .26in |
Length | 328.08ft, 100m |
Packaging Quantity | 100 |
Packaging Method | Bag |
Region | Americas |
Shielded | Yes |
Cable Type | Industrial Cable |
Performance Category | Cat 5e |
Wire/Cable Type | Stranded |
Product Type | Cable |
Product Classification | Cable - Industrial |
Operating Temperature Range | -40 â 85°C |
Industrial Ethernet Cat5e (AWG Cable Type: Industrial Cable Wire & Cable Insulation Material: PE Conductor Material: Copper Wire Size: 26 AWG Wire Size: .14 mm² Industrial Cable PE Copper 26 AWG | Twisted Pair Cabling | Part Number: 1939708-1 | Internal Number: 1939708-1 | TE Connectivity | TE Store |
Shielded Multipair Cable 4Pr, Green, Per M | Newark Electronics |
SHIELDED MULTIPAIR CABLE 4PR, GREEN, PER M | element14 |
Industrial Cable 8Conductors 26AWG 10m 6.5mm 250V | Avnet America |
Where can I find additional details, specifications and documents for a 1939708-1?
Additional datasheets, footprints and schematics for 1939708-1 are listed on our Part Details page. You can also find images and similar parts to 1939708-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1939708-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1939708-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1939708-1 fall under?
The 1939708-1 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 1939708-1 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1939708-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1939708-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1939708-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Avnet America and Boersig have stock available or on a lead time for 1939708-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1939708-1 often in real-time on the comparison pages.
What if I can't find stock of 1939708-1?
You can fill out our help required form which you can use to request a quote for 1939708-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.