Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.88
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
1,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
1,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Natural |
Number of Positions | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 23.8mm, .937in |
Centerline | .59in, 15mm |
Width | 24.4mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Mating Alignment Type | Polarization |
Packaging Method | Bag/Carton |
Packaging Quantity | 200 |
Connector System | Wire-to-Wire, Wire-to-Board |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
250 Hsg. Pl Ex Rec. 15Mm 2P Nat |Amp Te Connectivity 1939581-1 | Newark Electronics |
250 HSG. PL EX REC. 15mm 2P NAT | Rapid Electronics |
TE Connectivity 250 HSG. PL EX REC. 15mm 2P NAT Headers | Distrelec |
Connector Housing Receptacle 2 Position Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1939581-1?
Additional datasheets, footprints and schematics for 1939581-1 are listed on our Part Details page. You can also find images and similar parts to 1939581-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1939581-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1939581-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1939581-1 fall under?
The 1939581-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1939581-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1939581-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1939581-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1939581-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1939581-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1939581-1 often in real-time on the comparison pages.
What if I can't find stock of 1939581-1?
You can fill out our help required form which you can use to request a quote for 1939581-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.