Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Red |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Pin Diameter | 1.5mm, .059in |
Width | 16.9mm, .665in |
Height | 14.4mm, .567in |
Nominal Voltage Architecture | 80V, 240V, 90V, 125V, 24V, 12V, 48V, 42V |
Centerline (Pitch) | .177in, 4.5mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 50 |
Packaging Method | Bag |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Strain Relief | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Where can I find additional details, specifications and documents for a 1939556-4?
Additional datasheets, footprints and schematics for 1939556-4 are listed on our Part Details page. You can also find images and similar parts to 1939556-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1939556-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1939556-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1939556-4 fall under?
The 1939556-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1939556-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1939556-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1939556-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1939556-4 have stock available?
There is no stock from authorised distributors for 1939556-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1939556-4 often in real-time on the comparison pages.
What if I can't find stock of 1939556-4?
You can fill out our help required form which you can use to request a quote for 1939556-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.