Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0400
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
54,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
54,200
in stock
|
Buy Now | |
element14
from US$0.08
|
54,200
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
10,562
in stock
|
Buy Now | |
Avnet Abacus
-
|
44,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0450
|
-
|
Buy Now | |
Avnet America
from US$0.0494
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Seal Type | Family Seal |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .016in, .4mm |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 4A |
Mating Tab Width | .5mm, .02in |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Size | .35 – .5mm² |
Wire Insulation Diameter | .055 – .067in, 1.4 – 1.7mm |
Wire Size Search | .4mm², .5mm², .35mm² |
Agency/Standard | LV214 |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 8000 |
Receptacle Style | 180° |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Automotive Contact, Socket, Crimp Rohs Compliant: Yes |Te Connectivity 1939349-1 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
0.5 SEALED RECEPTACLE CONTACT Sn Terminal Type: Receptacle Mating Tab Width: .5 mm Mating Tab Width: .02 in Mating Tab Thickness: .4 mm Mating Tab Thickness: .016 in Receptacle .5 mm .02" .4 mm | Automotive Terminal | Part Number: 1939349-1 | Internal Number: 1939349-1 | TE Connectivity | TE Store |
Contact RCP Crimp ST Cable Mount Reel | Avnet Abacus |
0.5 SEALED RECEPTACLE CONTACT | TTI Europe |
Where can I find additional details, specifications and documents for a 1939349-1?
Additional datasheets, footprints and schematics for 1939349-1 are listed on our Part Details page. You can also find images and similar parts to 1939349-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1939349-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1939349-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1939349-1 fall under?
The 1939349-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1939349-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1939349-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1939349-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1939349-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet Abacus have stock available or on a lead time for 1939349-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1939349-1 often in real-time on the comparison pages.
What if I can't find stock of 1939349-1?
You can fill out our help required form which you can use to request a quote for 1939349-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.