Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Fluid Type | Engine Cleaner, Brake Fluid, Gasoline, Transmission Fluid, Water, Windshield Washer Fluid, Diesel Fuel, Engine Coolant, Lubricating Oil |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Expanded Inside Diameter (Min) | .293in, 7.44mm |
Cut Length | 1220mm, 48.031in |
Recovered Wall Thickness (Nominal) | .06in, 1.52mm |
Recovered Wall Thickness (Tolerance) | .06in, 1.52mm |
Recovered Inside Diameter (Max) | .065in, 1.65mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ES2000 |
Operating Temperature Range | -40 – 130°C |
Shrink Temperature (Min) | 110°C |
Resistant To | Abrasion, Mechanical Damage, Fluids, Strain |
Fluid Resistance | Splash Protection, Limited Immersion Protection, Moisture/Spray Protection |
Flammability | Flame-Retardant |
Recovery Temperature | 135°C |
Where can I find additional details, specifications and documents for a 1939238-2?
Additional datasheets, footprints and schematics for 1939238-2 are listed on our Part Details page. You can also find images and similar parts to 1939238-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1939238-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1939238-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1939238-2 fall under?
The 1939238-2 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 1939238-2 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1939238-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1939238-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1939238-2 have stock available?
There is no stock from authorised distributors for 1939238-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1939238-2 often in real-time on the comparison pages.
What if I can't find stock of 1939238-2?
You can fill out our help required form which you can use to request a quote for 1939238-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.