Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Number of Positions | 16 |
Number of Rows | 2 |
Tab Thickness | .4mm, .016in |
Tab Width | .02in, .5mm |
Interface Plating | Tin (Sn) |
Mounting Orientation | Horizontal/90° |
Circuit Application | Power & Signal |
Packaging Type | Tray |
Packaging Quantity | 35 |
Connector System | Wire-to-Board |
Shielded | No |
Hybrid Header | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method | Surface Mount |
Operating Temperature (Max) | 65°C, 70°C, 158°F, 80°C, 185°F, 149°F, 85°C, 75°C, 176°F, 167°F |
Operating Temperature Range | -22 – 185°F, -30 – 85°C |
0.5/1.5 HYBRID 16POS SMT CAP ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 16 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 16 | PCB Header & Receptacle | Part Number: 1939082-9 | Internal Number: 1939082-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1939082-9?
Additional datasheets, footprints and schematics for 1939082-9 are listed on our Part Details page. You can also find images and similar parts to 1939082-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1939082-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1939082-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1939082-9 fall under?
The 1939082-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1939082-9 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1939082-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1939082-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1939082-9 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1939082-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1939082-9 often in real-time on the comparison pages.
What if I can't find stock of 1939082-9?
You can fill out our help required form which you can use to request a quote for 1939082-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.