Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | White |
---|---|
Mounting Hole Dia | 16mm |
Forward Voltage | 24V |
Forward Current If | 14mA |
Luminous Intensity | 650mcd |
Packaging | Each |
Colour | White |
Lens Width | 18.3" |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | White |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 16mm |
Forward Current If | 14mA |
Luminous Intensity | 650mcd |
IP / NEMA Rating | IP67 |
Colour | White |
Lens Width | 18.3" |
RoHS Compliant | Yes |
Panel Mount Indicator, Led, 16Mm, White, 24V | Newark Electronics |
Panel Mount Indicator 16mm flat lens 24VAC/DC white | CML Innovative Technologies 1938035WM | RS Americas |
Where can I find additional details, specifications and documents for a 1938035WM?
Additional datasheets, footprints and schematics for 1938035WM are listed on our Part Details page. You can also find images and similar parts to 1938035WM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1938035WM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1938035WM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1938035WM fall under?
The 1938035WM is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1938035WM when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1938035WM you can contact the distributor directly for product support, shipping queries etc.
Is the 1938035WM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1938035WM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for 1938035WM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1938035WM often in real-time on the comparison pages.
What if I can't find stock of 1938035WM?
You can fill out our help required form which you can use to request a quote for 1938035WM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.