Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.35
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$12.57
|
89
in stock
|
Buy Now | |
element14
from US$15.49
|
89
in stock
|
Buy Now | |
RS Americas
from US$12.57
|
80
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.45
|
56
in stock
|
Buy Now | |
Relay Specialties
from US$14.51
|
25
in stock
|
Buy Now |
LED Color | Green |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 16mm |
Forward Current If | 14mA |
Luminous Intensity | 1.2cd |
IP / NEMA Rating | IP67 |
Product Range | - |
Colour | Green |
Lens Width | 18.3" |
Panel Mount Indicator, Led, 16Mm, Green, 24V | Newark Electronics |
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 24V | element14 |
Panel Mount Indicator 16mm flat lens 24VAC/DC green | CML Innovative Technologies 19380355M | RS Americas |
Indicator: LED | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 19380355M?
Additional datasheets, footprints and schematics for 19380355M are listed on our Part Details page. You can also find images and similar parts to 19380355M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19380355M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19380355M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19380355M fall under?
The 19380355M is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19380355M when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19380355M you can contact the distributor directly for product support, shipping queries etc.
Is the 19380355M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19380355M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 19380355M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19380355M often in real-time on the comparison pages.
What if I can't find stock of 19380355M?
You can fill out our help required form which you can use to request a quote for 19380355M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.