Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Yellow |
---|---|
Mounting Hole Dia | 16mm |
Operating Voltage | 24V |
Forward Current If | 16mA |
Luminous Intensity | 1cd |
IP / NEMA Rating | IP67 |
Packaging | Each |
Colour | Yellow |
Lens Width | 18.3" |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Yellow |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 16mm |
Forward Current If | 16mA |
Luminous Intensity | 1cd |
IP / NEMA Rating | IP67 |
Colour | Yellow |
Lens Width | 18.3" |
RoHS Compliant | Yes |
Panel Mount Indicator, Led, 16Mm, Yellow, 24V | Newark Electronics |
Panel Mount Indicator 16mm flat lens 24VAC/DC yellow | CML Innovative Technologies 19380352M | RS Americas |
Where can I find additional details, specifications and documents for a 19380352M?
Additional datasheets, footprints and schematics for 19380352M are listed on our Part Details page. You can also find images and similar parts to 19380352M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19380352M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19380352M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19380352M fall under?
The 19380352M is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19380352M when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19380352M you can contact the distributor directly for product support, shipping queries etc.
Is the 19380352M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19380352M have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Relay Specialties have stock available or on a lead time for 19380352M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19380352M often in real-time on the comparison pages.
What if I can't find stock of 19380352M?
You can fill out our help required form which you can use to request a quote for 19380352M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.