Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.16
LED Colour | Red |
---|---|
Mounting Hole Dia | 16mm |
Forward Voltage | 24V |
Forward Current If | 16mA |
Luminous Intensity | 1.5cd |
Packaging | Each |
Colour | Red |
Lens Width | 18.3" |
Operating Temperature Max | 60 C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 16mm |
Forward Current If | 16mA |
Luminous Intensity | 1.5cd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bulb Size | 10mm |
Forward Current If Max | 16mA |
Forward Voltage | 24V |
Forward Voltage VF Max | 24V |
LED / Lamp Size | 10mm |
Luminous Intensity Typ | 1500mcd |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +60°C |
Supply Voltage V DC | 24V |
Panel Mount Indicator 16mm flat lens 24VAC/DC red | CML Innovative Technologies 19380350M | RS Americas |
Indicator: LED | Transfer Multisort Elektronik |
Led Panel Mount Indicator, Satin Chrome Bezel, Red, 16 Mm, 24 V, 16 Ma, 1.5 Cd, Ip67 Rohs Compliant: Yes |Cml Innovative Technologies 19380350M | Newark Electronics |
Where can I find additional details, specifications and documents for a 19380350M?
Additional datasheets, footprints and schematics for 19380350M are listed on our Part Details page. You can also find images and similar parts to 19380350M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19380350M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19380350M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19380350M fall under?
The 19380350M is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19380350M when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19380350M you can contact the distributor directly for product support, shipping queries etc.
Is the 19380350M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19380350M have stock available?
Authorised distributors including RS Americas, Relay Specialties, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 19380350M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19380350M often in real-time on the comparison pages.
What if I can't find stock of 19380350M?
You can fill out our help required form which you can use to request a quote for 19380350M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.