Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Green |
---|---|
Operating Voltage | 12V |
Mounting Hole Dia | 16mm |
Forward Current If | 14mA |
Luminous Intensity | 1.2cd |
IP / NEMA Rating | IP67 |
Product Range | - |
Colour | Green |
Lens Width | 18.3 |
Panel Mount Indicator 16mm flat lens 12VAC/DC green | CML Innovative Technologies 19380255M | RS Americas |
Panel Mount Indicator, Led, 16Mm, Green, 12V | Newark Electronics |
Where can I find additional details, specifications and documents for a 19380255M?
Additional datasheets, footprints and schematics for 19380255M are listed on our Part Details page. You can also find images and similar parts to 19380255M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19380255M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19380255M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19380255M fall under?
The 19380255M is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19380255M when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19380255M you can contact the distributor directly for product support, shipping queries etc.
Is the 19380255M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19380255M have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for 19380255M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19380255M often in real-time on the comparison pages.
What if I can't find stock of 19380255M?
You can fill out our help required form which you can use to request a quote for 19380255M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.