Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RTX3-1AT-C012 |
Prices starting from US$10.01
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10.01
|
No stock
|
Buy Now | |
Avnet Asia
from US$11.36
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$13.04
|
-
|
Buy Now | |
Avnet America
from US$11.04
|
-
|
Buy Now | |
element14
from US$14.45
|
-
|
Buy Now | |
TTI Europe
from US$13.12
|
-
|
Buy Now | |
Sager
from US$15.60
|
-
|
Buy Now | |
Farnell
from US$13.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .388oz, 11g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Material | W + AgSnO |
Terminal Type | PCB-THT |
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | 10 – 20A, 16A |
Contact Number of Poles | 1 |
Contact Special Features | Flip-Flop Contacts |
Contact Current Rating (Max) | 16A |
Insulation Clearance Between Contact & Coil | 6mm, .236in |
Product Length | 1.146in, 29.1mm |
Insulation Clearance Class | 5 – 8mm |
Length Class (Mechanical) | 25 – 30mm |
Product Width | 12.7mm, .5in |
Product Height | 16mm, .63in |
Height Class (Mechanical) | 15 – 16mm |
Width Class (Mechanical) | 12 – 16mm |
Coil Voltage Rating | 12VDC |
Insulation Creepage Between Contact & Coil | 6mm, .236in |
Coil Power Rating DC | 950mW |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Contact Limiting Short-Time Current | 16A |
Contact Limiting Breaking Current | 16A |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Resistance | 150Ω |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Making Current | 16A |
Contact Limiting Continuous Current | 16A |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Open Contacts | 1250Vrms |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Carton, Box & Tube |
実装方法 | Carton, Box & Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTII |
Electromechanical Relay SPST-NO 16A 12VDC 150Ohm Through Hole | Avnet Asia |
Rtx3-1At-C012 |Amp Te Connectivity 1937650-8 | Newark Electronics |
1 form A 16 A 12 V PCB Through Hole General Purpose Industrial Relay | Future Electronics |
RELAY, SPST-NO, 250VAC, 16A | element14 |
RTX RELAY | TTI Europe |
General Purpose Relays RTX3-1AT-C012 | Sager |
Where can I find additional details, specifications and documents for a 1937650-8?
Additional datasheets, footprints and schematics for 1937650-8 are listed on our Part Details page. You can also find images and similar parts to 1937650-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1937650-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1937650-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1937650-8 fall under?
The 1937650-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1937650-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1937650-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1937650-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1937650-8 have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 1937650-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1937650-8 often in real-time on the comparison pages.
What if I can't find stock of 1937650-8?
You can fill out our help required form which you can use to request a quote for 1937650-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.