Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RTX3-1AT-B006 |
Prices starting from US$6.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.48
|
314
in stock
|
Buy Now | |
Newark Electronics
from US$13.43
|
314
in stock
|
Buy Now | |
Rapid Electronics
from US$8.74
|
314
in stock
|
Buy Now | |
Chip One Stop
from US$12.50
|
314
in stock
|
Buy Now | |
Avnet America
from US$10.45
|
-
|
Buy Now | |
RS Americas
from US$14.69
|
-
|
Buy Now | |
Boersig
from US$9.01
|
-
|
Buy Now | |
TTI Europe
from US$10.14
|
-
|
Buy Now | |
Sager
from US$14.77
|
-
|
Buy Now | |
Farnell
from US$13.72
|
-
|
Buy Now |
Product Weight | 11g, .388oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | PCB-THT |
Contact Current Class | 10 – 20A, 16A |
Contact Special Features | Flip-Flop Contacts |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 16A |
Contact Arrangement | 1 Form A (NO) |
Contact Material | W + AgSnO |
Insulation Clearance Between Contact & Coil | 6mm, .236in |
Product Length | 29.1mm, 1.146in |
Product Height | 16mm, .63in |
Insulation Clearance Class | 5 – 8mm |
Height Class (Mechanical) | 15 – 16mm |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 12 – 16mm |
Product Width | 12.7mm, .5in |
Coil Magnetic System | Bistable, 1 Coil, Polarized |
Insulation Creepage Between Contact & Coil | 6mm, .236in |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Short-Time Current | 16A |
Contact Limiting Breaking Current | 16A |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Voltage Rating | 6VDC |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Making Current | 16A |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 16A |
Insulation Initial Dielectric Between Open Contacts | 1250Vrms |
Coil Resistance | 55Ω |
Coil Power Rating DC | 600mW |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Tube, Carton |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTII |
General Purpose Relays Rtx3-1At-B006 |Amp Te Connectivity 1937650-3 | Newark Electronics |
General Purpose Relays RTX3-1AT-B006 | Rapid Electronics |
TE Connectivity RTX3-1AT-B006 Power/Signal Relay 1 Form | Distrelec |
Electromechanical Relay SPST-NO 16A 6VDC 55Ohm Through Hole | Avnet America |
Relay, RTX3-1AT-B006 | TE Connectivity 1937650-3 | RS Americas |
RTX RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 1937650-3?
Additional datasheets, footprints and schematics for 1937650-3 are listed on our Part Details page. You can also find images and similar parts to 1937650-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1937650-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1937650-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1937650-3 fall under?
The 1937650-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1937650-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1937650-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1937650-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1937650-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1937650-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1937650-3 often in real-time on the comparison pages.
What if I can't find stock of 1937650-3?
You can fill out our help required form which you can use to request a quote for 1937650-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.