1937135W Panel Mount Indicators, Bases & Lenses by CML Innovative Technologies

PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 24V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.48

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$5.68
350
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$5.48
79
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$19.51
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

LED Color White
Operating Voltage 24V
Mounting Hole Dia 16mm
Forward Current If 14mA
Luminous Intensity 650mcd
IP / NEMA Rating IP67
Forward Voltage 24V
RoHS Compliant Yes

Alternative Descriptions

LED 16mm 24V AC/DC Plaszic Bezel White | Schukat Electronic
Indicator: LED | Transfer Multisort Elektronik
Panel Mount Indicator, Led, 16Mm, White, 24V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1937135W?

Additional datasheets, footprints and schematics for 1937135W are listed on our Part Details page. You can also find images and similar parts to 1937135W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1937135W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1937135W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1937135W fall under?

The 1937135W is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.

Can I view similar or alternative parts?

You can view similar parts to 1937135W when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1937135W you can contact the distributor directly for product support, shipping queries etc.

Is the 1937135W RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1937135W have stock available?

Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for 1937135W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1937135W often in real-time on the comparison pages.

What if I can't find stock of 1937135W?

You can fill out our help required form which you can use to request a quote for 1937135W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay