19371357 Panel Mount Indicators, Bases & Lenses by CML Innovative Technologies

PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 24V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.65

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$5.65
71
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$14.00
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

LED Color Blue
Mounting Hole Dia 16mm
Forward Current If 14mA
Luminous Intensity 350mcd
Forward Voltage 24V
Lens Shape Round
RoHS Compliant Yes

Alternative Descriptions

Indicator: LED | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 19371357?

Additional datasheets, footprints and schematics for 19371357 are listed on our Part Details page. You can also find images and similar parts to 19371357 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 19371357 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19371357 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 19371357 fall under?

The 19371357 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.

Can I view similar or alternative parts?

You can view similar parts to 19371357 when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 19371357 you can contact the distributor directly for product support, shipping queries etc.

Is the 19371357 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 19371357 have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, Relay Specialties and Sager have stock available or on a lead time for 19371357.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 19371357 often in real-time on the comparison pages.

What if I can't find stock of 19371357?

You can fill out our help required form which you can use to request a quote for 19371357 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay