Status: | Unknown |
---|---|
Series: | Han M Series |
RoHS: | Unknown |
Heavy Duty Connector Type | Base Panel Mount |
---|---|
Connector Body Material | Zinc Alloy Body |
Locking Type | 1 Lever |
Rectangular Shell Size | 3A |
For Use With | Harting Han M Series Heavy Duty Connectors |
Product Range | Han M Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Panel Mount |
Housing, 3A, 1x M20, Angled, Single Lever, IP65, Zinc die-cast, Han M Series | HARTING 19370031160 | RS Americas |
Heavy Duty Housing, 3A, 1 Lever, Zinc | Newark Electronics |
HEAVY DUTY HOUSING, 3A, 1 LEVER, ZINC | element14 |
19370031160 Harting Han 3M Einschraubgehäuse gewinkelt, 1xM20 mit 1 Bügel | Stecker Express |
Where can I find additional details, specifications and documents for a 19370031160?
Additional datasheets, footprints and schematics for 19370031160 are listed on our Part Details page. You can also find images and similar parts to 19370031160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19370031160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19370031160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19370031160 fall under?
The 19370031160 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 19370031160 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19370031160 you can contact the distributor directly for product support, shipping queries etc.
Is the 19370031160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19370031160 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Stecker Express have stock available or on a lead time for 19370031160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19370031160 often in real-time on the comparison pages.
What if I can't find stock of 19370031160?
You can fill out our help required form which you can use to request a quote for 19370031160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.