Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Underplating Material | Nickel |
---|---|
Socket Plating Material | Silver |
Louvertac Band Plating Material | Silver, Gold |
Contact Termination Area Plating Thickness | 5µm, 40µin |
Contact Termination Area Plating Material | Silver |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Louvertac Band | With |
Contact Mating Area Plating Material | Silver |
端子の下地めっきの材料 | Nickel |
Crimp Area Plating Finish | Silver |
Crimp Area Plating Thickness | 200µin, 5µm |
Contact Current Rating (Max) | 76A |
Contact Mating Area Plating Thickness | 200µin, 5µm |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Silver |
Underplate Material Thickness | 40µin, 1µm |
Contact Retention Within Housing | With |
Louvertac Band Material | Beryllium Copper |
Mating Pin Diameter | .236in, 6mm |
Wire Size | 21mm², 4AWG |
Continuous Current Rating | 100A |
Voltage Drop | 9mV |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Mount Type | Crimp |
Circuit Application | Power |
Packaging Quantity | 24 |
Packaging Method | Tray |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Skt Assy., Crimp, 6Mm, 4Awg Rohs Compliant: Yes |Amp Te Connectivity 193673-5 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Crimp Terminal Socket Contact Assembly, 6mm, 4 AWG(21mm2), 100A, Nickel Silver | TE Connectivity 193673-5 | RS Americas |
Where can I find additional details, specifications and documents for a 193673-5?
Additional datasheets, footprints and schematics for 193673-5 are listed on our Part Details page. You can also find images and similar parts to 193673-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193673-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193673-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193673-5 fall under?
The 193673-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 193673-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193673-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 193673-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 193673-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 193673-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193673-5 often in real-time on the comparison pages.
What if I can't find stock of 193673-5?
You can fill out our help required form which you can use to request a quote for 193673-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.