Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Thickness | 200µin, 5µm |
---|---|
Socket Plating Material | Silver |
Louvertac Band Plating Material | Silver, Gold |
Contact Termination Area Plating Thickness | 5µm, 40µin |
Contact Termination Area Plating Material | Silver |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Louvertac Band | With |
Contact Mating Area Plating Material | Silver |
端子の下地めっきの材料 | Nickel |
Crimp Area Plating Finish | Silver |
Crimp Area Plating Thickness | 200µin, 5µm |
Contact Current Rating (Max) | 76A |
Contact Orientation | Straight |
Louvertac Band Material | Beryllium Copper |
Contact Retention Within Housing | With |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material | Silver |
Underplate Material Thickness | 40µin, 1µm |
Mating Pin Diameter | .236in, 6mm |
Wire Size | 6AWG, 13mm², 26292CMA |
Continuous Current Rating | 76A |
Voltage Drop | 9mV |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Mount Type | Crimp |
Circuit Application | Power |
Packaging Method | Package |
Packaging Quantity | 150 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Skt Assy.,crimp, 6Mm, 6Awg Rohs Compliant: Yes |Amp Te Connectivity 193673-4 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
SKT ASSY.,CRIMP, 6MM, 6AWG, Power Contacts | TE Connectivity 193673-4 | RS Americas |
Where can I find additional details, specifications and documents for a 193673-4?
Additional datasheets, footprints and schematics for 193673-4 are listed on our Part Details page. You can also find images and similar parts to 193673-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193673-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193673-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193673-4 fall under?
The 193673-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 193673-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193673-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 193673-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 193673-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 193673-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193673-4 often in real-time on the comparison pages.
What if I can't find stock of 193673-4?
You can fill out our help required form which you can use to request a quote for 193673-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.