Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Termination Area Plating Thickness | 30µin, .76µm |
Underplate Material Thickness | 1.25µm, 50µin |
Crimp Area Plating Thickness | 30µin, .76µm |
Louvertac Band Plating Material | Gold |
Contact Size | 8 |
Contact Mating Area Plating Thickness | .76µm, 29.08µin |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Contact Orientation | Straight |
Louvertac Band Material | Beryllium Copper |
Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | 30A |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Retention Within Housing | With |
Wire Size | 14 – 12AWG, 2 – 3mm², 3831 – 6529CMA |
Mating Pin Diameter | .13in, 3.4mm |
Test Current | 56A |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
Wire Insulation Support | Without |
Mount Type | Crimp |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Comment | Mates with Part Number 193534. |
For Use With | Metrimate Connectors |
Packaging Quantity | 1500 |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
SKT ASSY. ,POWER, #12-14 AWG Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: With Contact Size: Size 8 Socket Gold With | Connector Contact | Part Number: 193535-1 | Internal Number: 193535-1 | TE Connectivity | TE Store |
Contact, Crimp, Socket, 14-12Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 193535-1?
Additional datasheets, footprints and schematics for 193535-1 are listed on our Part Details page. You can also find images and similar parts to 193535-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193535-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193535-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193535-1 fall under?
The 193535-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 193535-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193535-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 193535-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 193535-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 193535-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193535-1 often in real-time on the comparison pages.
What if I can't find stock of 193535-1?
You can fill out our help required form which you can use to request a quote for 193535-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.