19351231 Panel Mount Indicators, Bases & Lenses by CML Innovative Technologies

PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 230VAC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.47

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$14.72
-
Buy Now
Logo for Sager
Sager
from US$13.47
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

LED Color Green
Operating Voltage 230VAC
Mounting Hole Dia 14mm
Forward Current If 3mA
Luminous Intensity 11mcd
IP / NEMA Rating IP40
Forward Voltage 230VAC
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 19351231?

Additional datasheets, footprints and schematics for 19351231 are listed on our Part Details page. You can also find images and similar parts to 19351231 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 19351231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19351231 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 19351231 fall under?

The 19351231 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.

Can I view similar or alternative parts?

You can view similar parts to 19351231 when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 19351231 you can contact the distributor directly for product support, shipping queries etc.

Is the 19351231 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 19351231 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Sager, Boersig and Relay Specialties have stock available or on a lead time for 19351231.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 19351231 often in real-time on the comparison pages.

What if I can't find stock of 19351231?

You can fill out our help required form which you can use to request a quote for 19351231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay