Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.74
|
No stock
|
Buy Now | |
Distrelec
from US$6.22
|
93
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.48
|
82
in stock
|
Buy Now | |
RS Americas
from US$6.92
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$9.17
|
-
|
Buy Now | |
element14
from US$11.98
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
LED Color | Green |
---|---|
Operating Voltage | 230VAC |
Mounting Hole Dia | 14mm |
Forward Current If | 3mA |
Luminous Intensity | 11mcd |
IP / NEMA Rating | IP40 |
Product Range | - |
Bulb Size | 10mm |
Colour | Green |
CML Innovative Technologies LED Indicator, Green, 11mcd, 230V, 14mm, IP67 | Distrelec |
Indicator: LED | Transfer Multisort Elektronik |
Panel Mount Indicator 14mm round lens 230VAC green | CML Innovative Technologies 19350231 | RS Americas |
Panel Mount Indicator, Led, 14Mm, Green, 230V | Newark Electronics |
PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 230V | Farnell |
Where can I find additional details, specifications and documents for a 19350231?
Additional datasheets, footprints and schematics for 19350231 are listed on our Part Details page. You can also find images and similar parts to 19350231 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19350231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19350231 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19350231 fall under?
The 19350231 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19350231 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19350231 you can contact the distributor directly for product support, shipping queries etc.
Is the 19350231 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19350231 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 19350231.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19350231 often in real-time on the comparison pages.
What if I can't find stock of 19350231?
You can fill out our help required form which you can use to request a quote for 19350231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.