Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.95
LED Color | Red |
---|---|
Operating Voltage | 230VAC |
Mounting Hole Dia | 14mm |
Forward Current If | 3mA |
Luminous Intensity | 18mcd |
IP / NEMA Rating | IP40 |
Bulb Size | 10mm |
Colour | Red |
RoHS Compliant | Yes |
CML Innovative Technologies LED Indicator, Red, 18mcd, 230V, 14mm, IP67 | Distrelec |
Indicator: LED | Transfer Multisort Elektronik |
CML 19350230 LED Indicator Lamp Red 230V AC 14mm | Rapid Electronics |
Panel Mount Indicator 14mm round lens 230VAC red | CML Innovative Technologies 19350230 | RS Americas |
Panel Mount Indicator, Led, 14Mm, Red, 230V | Newark Electronics |
Where can I find additional details, specifications and documents for a 19350230?
Additional datasheets, footprints and schematics for 19350230 are listed on our Part Details page. You can also find images and similar parts to 19350230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19350230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19350230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19350230 fall under?
The 19350230 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19350230 when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19350230 you can contact the distributor directly for product support, shipping queries etc.
Is the 19350230 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19350230 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Rapid Electronics, RS Americas and Newark Electronics have stock available or on a lead time for 19350230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19350230 often in real-time on the comparison pages.
What if I can't find stock of 19350230?
You can fill out our help required form which you can use to request a quote for 19350230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.