Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.64
High Range Min | - |
---|---|
High Range Max | - |
Meter Display Type | LED |
Accuracy % | 20% |
External Height | 20.31mm |
External Width | 53.34mm |
External Depth | 73.7mm |
Weight | 0.1lb |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Product Type:Wrist Strap Tester | element14 |
Wrist Strap Tester | Newark Electronics |
ESD Grounding Tester, Two State, Wrist Strap, Calibrated, Adapter Included | Desco 19350 | RS Americas |
Where can I find additional details, specifications and documents for a 19350?
Additional datasheets, footprints and schematics for 19350 are listed on our Part Details page. You can also find images and similar parts to 19350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19350 fall under?
The 19350 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 19350 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19350 you can contact the distributor directly for product support, shipping queries etc.
Is the 19350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19350 have stock available?
Authorised distributors including element14, Newark Electronics, Rapid Electronics, RS Americas and Farnell have stock available or on a lead time for 19350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19350 often in real-time on the comparison pages.
What if I can't find stock of 19350?
You can fill out our help required form which you can use to request a quote for 19350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.