Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
193495-000,
8-1191403-4 |
Prices starting from US$37.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$44.89
|
No stock
|
Buy Now | |
Rapid Electronics
from US$52.70
|
99
in stock
|
Buy Now | |
Chip One Stop
from US$43.50
|
99
in stock
|
Buy Now | |
Distrelec
from US$46.85
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$42.86
|
-
|
Buy Now | |
Avnet America
from US$37.04
|
-
|
Buy Now | |
Avnet Asia
from US$50.31
|
-
|
Buy Now | |
Sager
from US$41.20
|
-
|
Buy Now |
Splice Material | Copper Alloy |
---|---|
Plating Material | Tin/Silver |
Weight per Piece | 11.34g |
Color | Red |
Number of Conductors | 3, 4 |
Splice Configuration | Single to Single |
Terminal & Splice Type | Splice |
Overall Length | 105.92mm, 4.17in |
Wire Size | 20 – 22AWG, .5 – .34mm² |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Package |
Packaging Quantity | 10 |
Product Type | SolderShield Splice Kit |
Wire/Cable Type | Multi-Conductor |
Insulated | Yes |
Splice Type | One-to-One Splice |
Barrel Type | Closed Barrel |
Sealable | Yes |
Serrated | No |
Termination Method | Solder, Crimp |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Cable Temperature Rating | 135°C |
Solder Sleeves&Shield Tubing HS-COAX SPLICE 20-16 | Rapid Electronics |
SOLDER SLEEVES | Farnell |
Solder Sleeves&shield Tubing Hs-Coax Splice 20-16 |Raychem Te Connectivity 193495-000 | Newark Electronics |
Splice Terminal 20-22AWG 105.92mm Tin | Avnet America |
Solder Sleeves & Shield Tubing HS-COAX SPLICE 20-16 BLU X4 | Sager |
Where can I find additional details, specifications and documents for a 193495-000?
Additional datasheets, footprints and schematics for 193495-000 are listed on our Part Details page. You can also find images and similar parts to 193495-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193495-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193495-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193495-000 fall under?
The 193495-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 193495-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193495-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 193495-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 193495-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 193495-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193495-000 often in real-time on the comparison pages.
What if I can't find stock of 193495-000?
You can fill out our help required form which you can use to request a quote for 193495-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.