Status: | Unknown |
---|---|
Series: | Z-PACK TinMan Series |
RoHS: | Unknown |
Product Range | Z-PACK TinMan Series |
---|---|
No. of Contacts | 54Contacts |
Pitch Spacing | 1.9mm |
Gender | Plug |
Contact Termination Type | Press Fit |
No. of Rows | 9Rows |
Row Pitch | 1.4mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Tin Man Header Assy 3X6 Double |Amp Te Connectivity 1934338-1 | Newark Electronics |
Conn Board to Board PIN 54 POS 1.9mm Press Fit ST Thru-Hole Tube | Avnet America |
Connector, Tin Man Header Assy 3X6 Double | TE Connectivity 1934338-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1934338-1 .?
Additional datasheets, footprints and schematics for 1934338-1 . are listed on our Part Details page. You can also find images and similar parts to 1934338-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1934338-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1934338-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1934338-1 . fall under?
The 1934338-1 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1934338-1 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1934338-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1934338-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1934338-1 . have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 1934338-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1934338-1 . often in real-time on the comparison pages.
What if I can't find stock of 1934338-1 .?
You can fill out our help required form which you can use to request a quote for 1934338-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.