Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$31.65
|
41
in stock
|
Buy Now | |
TE Store
from US$36.55
|
63
in stock
|
Buy Now | |
Farnell
from US$34.33
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$41.34
|
41
in stock
|
Buy Now | |
Rapid Electronics
from US$31.24
|
41
in stock
|
Buy Now | |
Chip One Stop
from US$34.10
|
41
in stock
|
Buy Now | |
Future Electronics
from US$32.58
|
-
|
Buy Now | |
Avnet America
from US$32.03
|
-
|
Buy Now | |
RS Americas
from US$41.66
|
-
|
Buy Now | |
Boersig
from US$32.81
|
-
|
Buy Now | |
TTI Europe
from US$25.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
PCB Mount Orientation | Right Angle |
Pairs per Column | 5 |
Board-to-Board Configuration | Co-Planar, Right Angle |
Number of Positions | 240 |
Number of Rows | 15 |
Number of Signal Positions | 160 |
Number of Pairs | 80 |
Number of Columns | 16 |
Stackable | No |
PCB Contact Termination Area Plating Material Thickness | .5µm, 20µin |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Dual Beam |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Row-to-Row Spacing | 1.4mm, .055in |
Connector Length | 30.55mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Width | 31.81mm |
PCB Hole Diameter | .47mm |
Connector Height | 24.4mm |
コネクタの高さ | 24.4mm |
Operating Voltage | 250VAC |
UL Voltage Rating | 250VAC |
Number of Shrouded Sides | 0 |
End Wall Location | None |
Centerline (Pitch) | .075in, 1.9mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
UL File Number | E28476 |
UL Rating | Recognized |
PCB Mount Retention | With |
Mating Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment | With |
Guide Hardware | Without |
Mating Alignment Type | Guide Slot |
PCB Mount Retention Type | Action/Compliant Tail |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Signal Arrangement | Differential |
Product Type | Connector |
Shrouded | Unshrouded |
Sealable | No |
Connector Style | Receptacle |
Number of Differential Pairs per Column | 5 |
Data Rate | 10Gb/s |
Differential Impedance | 100Ω |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | .087in, 2.2mm |
Operating Temperature Range | -85 – 194°F, -65 – 90°C |
Tin Man Recept Assy 5 Pair 16 Column Number of Positions: 240 Row-to-Row Spacing: 1.4 mm Row-to-Row Spacing: .055 in Mating Alignment: With Mating Alignment Type: Guide Slot High Speed Backplane Connector | 240 1.4 mm .055" With | Part Number: 1934221-1 | Internal Number: 1934221-1 | TE Connectivity | TE Store |
TIN MAN RECEPT ASSY 5 PAIR 16 COLUMN | Farnell |
High Speed/Modular Conn Rec 5P16C R/A Tinman |Amp Te Connectivity 1934221-1 | Newark Electronics |
High Speed/Modular Conn REC 5P16C R/A TINMAN | Rapid Electronics |
TE Connectivity - AMP Tin Man Recept Assy 5 Pair 16 Column | Distrelec |
240 Pos 15 Rows 16 Columns 1.90mm Z-Pack Right Angle Receptacle | Future Electronics |
Conn High Density RCP 240 POS 1.9mm Solder RA Thru-Hole | Avnet America |
Connector, rcp,90deg, TinMan,5x16 | TE Connectivity 1934221-1 | RS Americas |
TIN MAN RECEPT ASSY 5 PAIR 16 | TTI Europe |
Where can I find additional details, specifications and documents for a 1934221-1?
Additional datasheets, footprints and schematics for 1934221-1 are listed on our Part Details page. You can also find images and similar parts to 1934221-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1934221-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1934221-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1934221-1 fall under?
The 1934221-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1934221-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1934221-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1934221-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1934221-1 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1934221-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1934221-1 often in real-time on the comparison pages.
What if I can't find stock of 1934221-1?
You can fill out our help required form which you can use to request a quote for 1934221-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.