Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$81.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$81.16
|
7
in stock
|
Buy Now |
Convert From Coax Type | N |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | SMA |
Convert To Gender | Receptacle |
Adapter Body Style | - |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Mounting Orientation | In-Line |
Convert From Positions | 2Ways |
Convert To Positions | 2Ways |
Inter Series Connector A | N Coaxial |
Inter Series Connector B | SMA Coaxial |
Where can I find additional details, specifications and documents for a 19-34-2?
Additional datasheets, footprints and schematics for 19-34-2 are listed on our Part Details page. You can also find images and similar parts to 19-34-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19-34-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19-34-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19-34-2 fall under?
The 19-34-2 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 19-34-2 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19-34-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 19-34-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19-34-2 have stock available?
Authorised distributors including RS have stock available or on a lead time for 19-34-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19-34-2 often in real-time on the comparison pages.
What if I can't find stock of 19-34-2?
You can fill out our help required form which you can use to request a quote for 19-34-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.