Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.87
|
1,661
in stock
|
Buy Now | |
TE Store
from US$2.64
|
21,132
in stock
|
Buy Now | |
Rapid Electronics
from US$2.25
|
9,054
in stock
|
Buy Now | |
Chip One Stop
from US$1.59
|
9,054
in stock
|
Buy Now | |
Distrelec
from US$2.14
|
9,054
in stock
|
Buy Now | |
Farnell
from US$2.32
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
5,818
in stock
|
Buy Now | |
Future Electronics
from US$1.69
|
-
|
Buy Now | |
Avnet America
from US$1.72
|
-
|
Buy Now | |
RS Americas
from US$2.66
|
-
|
Buy Now | |
Avnet Asia
from US$1.51
|
-
|
Buy Now | |
Boersig
from US$2.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Offset | 0mm |
---|---|
Shell Plating Finish | Matte |
Shell Plating Material | Tin over Nickel |
Number of Positions | 5 |
Number of Ports | 1 |
Contact Mating Area Plating Thickness | 29.52µin, .76µm |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.8A |
Tail Length | .8mm, .031in |
PCB Thickness (Recommended) | .031 – .039in, .8 – 1.mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .65mm, .025in |
Moisture Sensitivity Level | 1 |
Industry Standard | USB 2.0 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Hold-Down |
Locating Posts | Without |
PCB Connector Seating | Offset |
Mounting Location | Top |
Locking Feature | Without |
Circuit Application | Power & Signal |
Pick & Place Capable | Yes |
Pick and Place | Without Pick and Place Cover |
Halogen Free | No |
Comment | Reverse Type |
Packaging Method | Tape & Reel |
Packaging Quantity | 1000 |
Size | Micro |
USB Version | 2.0 |
Integral Locking Latch | Without |
Connector Style | Receptacle |
USB Type | B |
Product Type | Connector |
LED | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Orientation | Reverse Right Angle |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Reflow Solder |
Termination Method | Surface Mount |
Contact Termination Type | Surface Mount |
Soldering Temperature (Max) | 500°F, 260°C |
Löttemperatur (max.) | 260°C |
Mating Cycles (Max) | 10000 |
Operating Temperature Range | -22 – 185°F, -30 – 85°C |
MICRO USB, TYPE B, REVERSE USB Adapter Type: B USB Version: 2.0 Connector Profile: Micro Connector & Housing Type: Receptacle Number of Ports: 1 B 2.0 Micro Receptacle | Usb Connector | Part Number: 1932788-1 | Internal Number: 1932788-1 | TE Connectivity | TE Store |
Wire Labels&Markers MICRO USB TYPE B REVERSE | Rapid Electronics |
TE Connectivity - AMP USB Connector MICRO USB TYPE B REVERSE | Distrelec |
USB CONN, 2.0 MICRO TYPE B, R/A RCPT, 5P | Farnell |
Micro Usb Conn, 2.0 Type B, R/A Rcpt, 5P | Newark Electronics |
Micro USB 2.0 Type B DIP Reverse Mount | Future Electronics |
Conn Micro USB RCP 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port T/R | Avnet America |
MICRO USB, TYPE B, REVERSE, USB Connectors | TE Connectivity 1932788-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1932788-1?
Additional datasheets, footprints and schematics for 1932788-1 are listed on our Part Details page. You can also find images and similar parts to 1932788-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1932788-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1932788-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1932788-1 fall under?
The 1932788-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1932788-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1932788-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1932788-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1932788-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1932788-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1932788-1 often in real-time on the comparison pages.
What if I can't find stock of 1932788-1?
You can fill out our help required form which you can use to request a quote for 1932788-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.