Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
24,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
24,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
24,500
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
24,500
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
TE Store
from US$0.64
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Contact Mating Area Plating Material Thickness | .1 – .2µm, 3.937 – 7.87µin |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .3A |
Contact Type | Pin |
Height Above PC Board | .065in, 1.65mm |
Housing Color | Black |
Centerline (Pitch) | 1.6mm, .063in |
Housing Material | High Temperature Thermoplastic |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 3500 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Connectors 6 Pins 1.6P 1.65H Btob Connector |Amp Te Connectivity 1932771-1 | Newark Electronics |
Connectors 6 pins 1.6P 1.65H BtoB connector | Rapid Electronics |
TE Connectivity - AMP PCB Conn 6 pins 1.6P 1.65H BtoB Conn | Distrelec |
6 PINS 1.6P 1.65H BTOB CONNECTOR | Farnell |
Conn Board to Board PIN 6 POS 1.6mm Solder ST SMD T/R | Avnet America |
6 pins 1.6P 1.65H BtoB connector, PCB Headers and Receptacles | TE Connectivity 1932771-1 | RS Americas |
6 pins 1.6P 1.65H BtoB connector PCB Connector Assembly Type: PCB Mount Compression Connector PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Compression Connector Vertical Board-to-Board 6 | PCB Header & Receptacle | Part Number: 1932771-1 | Internal Number: 1932771-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1932771-1?
Additional datasheets, footprints and schematics for 1932771-1 are listed on our Part Details page. You can also find images and similar parts to 1932771-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1932771-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1932771-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1932771-1 fall under?
The 1932771-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Compression Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1932771-1 when available in the Compression Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1932771-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1932771-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1932771-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1932771-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1932771-1 often in real-time on the comparison pages.
What if I can't find stock of 1932771-1?
You can fill out our help required form which you can use to request a quote for 1932771-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.