Status: | Unknown |
---|---|
Series: | Avikrimp 19324 Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
11,582
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
10,570
in stock
|
Buy Now | |
element14
from US$0.30
|
10,570
in stock
|
Buy Now | |
Farnell
from US$0.34
|
10,570
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
4,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.45
|
587
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.45
|
137
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
10
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | - |
Conductor Area CSA | 2.5mm² |
Product Range | Avikrimp 19324 Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Tip: ring | Transfer Multisort Elektronik |
Ring Tongue Terminal, Avikrimp 19324 Series, 8, M4, 2.5 Mm , Nylon (Polyamide) Rohs Compliant: Yes |Molex 19324-0008 | Newark Electronics |
TERMINAL, RING TONGUE, #8, BLU | element14 |
METRIC AVIKRIMP RING | TTI Europe |
BB2,5-837-M4 METRIC | Heilind Electronics |
Molex Avikrimp Metric Ring Terminal for Stud Size 8 (M4) Insulated Barrel | Distrelec |
Ring Terminal AVIKRIMP M4 | RS |
METRIC RING TERMINAL SIZE 8 | Rutronik |
Ring Terminal 22.46mm 7.92mm Tin Bag | Avnet America |
Ring Terminal AVIKRIMP M4 | Molex Incorporated 19324-0008 | RS Americas |
Where can I find additional details, specifications and documents for a 19324-0008?
Additional datasheets, footprints and schematics for 19324-0008 are listed on our Part Details page. You can also find images and similar parts to 19324-0008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19324-0008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19324-0008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19324-0008 fall under?
The 19324-0008 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19324-0008 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19324-0008 you can contact the distributor directly for product support, shipping queries etc.
Is the 19324-0008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19324-0008 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 19324-0008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19324-0008 often in real-time on the comparison pages.
What if I can't find stock of 19324-0008?
You can fill out our help required form which you can use to request a quote for 19324-0008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.