Status: | Unknown |
---|---|
Series: | VersaKrimp 19323 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
1,950
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
4,269
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
3,021
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
2,948
in stock
|
Buy Now | |
element14
from US$0.28
|
2,948
in stock
|
Buy Now | |
Farnell
from US$0.32
|
2,948
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
705
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
TTI Europe
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | - |
Conductor Area CSA | 6mm² |
Product Range | VersaKrimp 19323 Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2019) |
Molex 193230014 | Rapid Electronics |
C6-330-M6 | Heilind Electronics |
Ring Tongue Terminal, Versakrimp 19323 Series, 1/4 ", M6, 6 Mm , Uninsulated Rohs Compliant: Yes |Molex 19323-0014 | Newark Electronics |
TERMINAL, RING TONGUE, 1/4", , | element14 |
Ring Terminal VERSAKRIMP M6 | RS |
Ring Tongue Terminal 10-14AWG F 24.13mm Tin Bag | Avnet America |
Ring Terminal VERSAKRIMP M6 | Molex Incorporated 19323-0014 | RS Americas |
METRIC VERSAKRIMP RING C6 | TTI Europe |
Where can I find additional details, specifications and documents for a 19323-0014?
Additional datasheets, footprints and schematics for 19323-0014 are listed on our Part Details page. You can also find images and similar parts to 19323-0014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19323-0014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19323-0014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19323-0014 fall under?
The 19323-0014 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19323-0014 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19323-0014 you can contact the distributor directly for product support, shipping queries etc.
Is the 19323-0014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19323-0014 have stock available?
Authorised distributors including Rapid Electronics, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 19323-0014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19323-0014 often in real-time on the comparison pages.
What if I can't find stock of 19323-0014?
You can fill out our help required form which you can use to request a quote for 19323-0014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.