Status: | Unknown |
---|---|
Series: | VersaKrimp 19323 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
300
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
5,111
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
3,142
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
1,703
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
1,663
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
1,663
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
829
in stock
|
Buy Now | |
element14
from US$0.24
|
829
in stock
|
Buy Now | |
Farnell
from US$0.25
|
829
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16", 5/16" |
Wire Size AWG Max | - |
Conductor Area CSA | 2.5mm² |
Product Range | VersaKrimp 19323 Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2019) |
BB2,5-318-M8 | Heilind Electronics |
Tip: ring | Transfer Multisort Elektronik |
Molex VersaKrimp Metric Ring Terminal for M8 Stud Size (5/16") Un-insulated | Distrelec |
Ring Tongue Terminal, Versakrimp 19323 Series, 5/16 ", M8, 2.5 Mm , Uninsulated Rohs Compliant: Yes |Molex 19323-0011 | Newark Electronics |
TERMINAL, RING TONGUE, 5/16", , | element14 |
Ring Terminal VERSAKRIMP M8 | RS |
Ring Tongue Terminal 14-17AWG F 25.78mm Tin Bag | Avnet America |
Ring Terminal VERSAKRIMP M8 | Molex Incorporated 19323-0011 | RS Americas |
VersaKrimpâ„¢ Metric Ring Terminal for Stud Size 5/16" (M8), Un-insulated | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19323-0011?
Additional datasheets, footprints and schematics for 19323-0011 are listed on our Part Details page. You can also find images and similar parts to 19323-0011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19323-0011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19323-0011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19323-0011 fall under?
The 19323-0011 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19323-0011 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19323-0011 you can contact the distributor directly for product support, shipping queries etc.
Is the 19323-0011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19323-0011 have stock available?
Authorised distributors including Heilind Electronics, Transfer Multisort Elektronik, Heilind Electronics Asia, Chip One Stop and Distrelec have stock available or on a lead time for 19323-0011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19323-0011 often in real-time on the comparison pages.
What if I can't find stock of 19323-0011?
You can fill out our help required form which you can use to request a quote for 19323-0011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.