Status: | Unknown |
---|---|
Series: | VersaKrimp 19323 Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
2,050
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
7,070
in stock
|
Buy Now | |
element14
from US$0.17
|
7,070
in stock
|
Buy Now | |
Farnell
from US$0.22
|
7,070
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
6,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
532
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6, 6 |
Wire Size AWG Max | - |
Conductor Area CSA | 1mm² |
Product Range | VersaKrimp 19323 Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2019) |
Ring Tongue Terminal, Versakrimp 19323 Series, 6, M3.5, 1 Mm , Uninsulated Rohs Compliant: Yes |Molex 19323-0003 | Newark Electronics |
TERMINAL, RING TONGUE, #6, , | element14 |
Molex VersaKrimp Metric Ring Terminal for M3-3.5 Stud Size (%235-%236) Un-insulated | Distrelec |
Ring Terminal VERSAKRIMP M3,5 | RS |
Tip: ring | Transfer Multisort Elektronik |
Ring Terminal 18-20AWG 14.72mm 6.45mm Tin Bag | Avnet America |
VersaKrimp Ring Terminal | RS Americas |
Where can I find additional details, specifications and documents for a 19323-0003?
Additional datasheets, footprints and schematics for 19323-0003 are listed on our Part Details page. You can also find images and similar parts to 19323-0003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19323-0003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19323-0003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19323-0003 fall under?
The 19323-0003 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19323-0003 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19323-0003 you can contact the distributor directly for product support, shipping queries etc.
Is the 19323-0003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19323-0003 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for 19323-0003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19323-0003 often in real-time on the comparison pages.
What if I can't find stock of 19323-0003?
You can fill out our help required form which you can use to request a quote for 19323-0003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.