Status: | Unknown |
---|---|
Series: | 1930 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Round Fluted Skirted with Indicator Line |
Knob Diameter | 38.1mm |
Product Range | 1930 Series |
RoHS Compliant | Yes |
Phenolic Knob, Dia 1in (25.4mm), Fingergrip, 8-32 Screw Size, 1930 Series | Davies Molding 1930BQ | RS Americas |
Knob, Round Fluted Skirted, 38.1Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 1930BQ?
Additional datasheets, footprints and schematics for 1930BQ are listed on our Part Details page. You can also find images and similar parts to 1930BQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1930BQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1930BQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1930BQ fall under?
The 1930BQ is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1930BQ when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1930BQ you can contact the distributor directly for product support, shipping queries etc.
Is the 1930BQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1930BQ have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 1930BQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1930BQ often in real-time on the comparison pages.
What if I can't find stock of 1930BQ?
You can fill out our help required form which you can use to request a quote for 1930BQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.