Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Operating Voltage | 230VAC |
Mounting Hole Dia | 14mm |
Forward Current If | 3mA |
Luminous Intensity | 18mcd |
IP / NEMA Rating | Not Rated |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
Bezel Diameter | 16mm |
Body Plating | Black Chrome |
Bulb Size | 10mm |
External Diameter | 16mm |
Fixing Hole Diameter | 14.5mm |
Forward Current If Max | 3mA |
Forward Voltage | 230V |
Forward Voltage VF Max | 240V |
LED / Lamp Size | 10mm |
Length Behind Bezel | 67mm |
Luminous Intensity Typ | 18mcd |
Material | Brass |
Nom Operating Voltage | 230V |
Operating Current AC | 3mA |
Operating Temperature Max | 60°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +60°C |
Operating Voltage Max | 250V |
Operating life Time | 60000h |
Peak Wavelength | 660nm |
Thread Pitch | 1mm |
Thread Size | M14 |
Voltage Rating VAC | 230V |
Voltage Vf Typ | 230V |
Wavelength Typ | 660nm |
LED INDICATOR, 240V, RED | element14 |
Where can I find additional details, specifications and documents for a 19301230?
Additional datasheets, footprints and schematics for 19301230 are listed on our Part Details page. You can also find images and similar parts to 19301230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19301230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19301230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19301230 fall under?
The 19301230 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19301230 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19301230 you can contact the distributor directly for product support, shipping queries etc.
Is the 19301230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19301230 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 19301230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19301230 often in real-time on the comparison pages.
What if I can't find stock of 19301230?
You can fill out our help required form which you can use to request a quote for 19301230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.