Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.75
|
24
in stock
|
Buy Now | |
RS Americas
from US$27.99
|
63
in stock
|
Buy Now | |
Conrad
from US$30.73
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.37
|
4
in stock
|
Buy Now | |
Boersig
-
|
1,052
in stock
|
Buy Now | |
Stecker Express
-
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$28.13
|
-
|
Buy Now | |
element14
from US$29.70
|
-
|
Buy Now | |
TTI Europe
from US$29.75
|
-
|
Buy Now | |
Farnell
from US$32.10
|
-
|
Buy Now |
Accessory Type | Housing |
---|---|
For Use With | Han B Series Connectors |
Connector Shell Size | - |
Cable Exit Angle | 90° |
Connector Body Material | Aluminium Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Low Construction, 6B, Side entry, 1x M20, Single Lever, IP65, Han B Series | HARTING 19300061255 | RS Americas |
Han 6B Housing Surface LC 1 Lever | RS |
Additional technical information: Locking type: Longitudinal clampLocking material: Stainless steel | Conrad |
Enclosure: for HDC connectors | Transfer Multisort Elektronik |
Han 6B-asg1-LB-K-M20 | Boersig |
19300061255 Harting Han 6B Sockelgehäuse niedrig, 1xM20 seitlicher Kabelabgang, mit 1 Längsbügel | Stecker Express |
Heavy Duty Base, Side Entry, 6B, 1 Lever | Newark Electronics |
HOUSING, S/E, HAN B, M20, 1 LEVER | element14 |
HAN B BASE SURFACE LC 1 LEVER | TTI Europe |
Where can I find additional details, specifications and documents for a 19 30 006 1255?
Additional datasheets, footprints and schematics for 19 30 006 1255 are listed on our Part Details page. You can also find images and similar parts to 19 30 006 1255 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19 30 006 1255 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19 30 006 1255 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19 30 006 1255 fall under?
The 19 30 006 1255 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 19 30 006 1255 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19 30 006 1255 you can contact the distributor directly for product support, shipping queries etc.
Is the 19 30 006 1255 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19 30 006 1255 have stock available?
Authorised distributors including RS Americas, RS, Conrad, Transfer Multisort Elektronik and Boersig have stock available or on a lead time for 19 30 006 1255.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19 30 006 1255 often in real-time on the comparison pages.
What if I can't find stock of 19 30 006 1255?
You can fill out our help required form which you can use to request a quote for 19 30 006 1255 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.