Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Brass |
Terminal Orientation | Straight |
Tongue Thickness | .0197in, .5mm |
Wire Insulation Diameter (Max) | 2.6924mm, .106in |
Stud Diameter | 3.6mm, .142in |
Barrel Inside Diameter | .065in, .106in, 2.7mm, 1.65mm |
Wire Insulation Diameter | .106in, 2.7mm |
Wire Size | 14 – 10AWG, 2.08 – 5mm², 4109 – 10384CMA |
Overall Length | .728in, 18.5mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Insulated | No |
Support Style | Insulation Support |
Stud Size | M3.5, #6 |
Barrel Type | Open Barrel |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Amplivar, (M3.5) Ring Tongue |Te Connectivity 1930001-1 | Newark Electronics |
AMPLIVAR, (M3.5) RING TONGUE | Avnet America |
Special Order: Amplivar, (M3.5) Ring Tongue Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 14 – 10 AWG Wire Size: 2.08 – 5 mm² Wire Size: 4109 – 10384 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 14 – 10 AWG 2.08 – 5 mm² 4109 – 10384 CMA | Ring Terminal | Part Number: 1930001-1 | Internal Number: 1930001-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1930001-1?
Additional datasheets, footprints and schematics for 1930001-1 are listed on our Part Details page. You can also find images and similar parts to 1930001-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1930001-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1930001-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1930001-1 fall under?
The 1930001-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1930001-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1930001-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1930001-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1930001-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1930001-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1930001-1 often in real-time on the comparison pages.
What if I can't find stock of 1930001-1?
You can fill out our help required form which you can use to request a quote for 1930001-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.