Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 230VAC |
Mounting Hole Dia | 12mm |
Forward Current If | 3mA |
Luminous Intensity | 200mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bulb Size | 5mm |
Forward Current If Max | 3mA |
Forward Voltage | 230V |
Forward Voltage VF Max | 230V |
LED / Lamp Size | 5mm |
Lens Shape | Round |
Luminous Intensity Typ | 200mcd |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +60°C |
Supply Voltage V DC | 230V |
LED INDICATOR, 12MM, 230V, GREEN | element14 |
Panel Mount Indicator, Led, 12Mm, Green, 230V | Newark Electronics |
Where can I find additional details, specifications and documents for a 192D0231?
Additional datasheets, footprints and schematics for 192D0231 are listed on our Part Details page. You can also find images and similar parts to 192D0231 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 192D0231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 192D0231 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 192D0231 fall under?
The 192D0231 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 192D0231 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 192D0231 you can contact the distributor directly for product support, shipping queries etc.
Is the 192D0231 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 192D0231 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 192D0231.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 192D0231 often in real-time on the comparison pages.
What if I can't find stock of 192D0231?
You can fill out our help required form which you can use to request a quote for 192D0231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.