Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.25
LED Colour | Green |
---|---|
Operating Voltage | 2.2VDC |
Mounting Hole Dia | 12mm |
Forward Current If | 20mA |
Luminous Intensity | 40mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bezel Diameter | 14mm |
Body Plating | Bright Chrome |
Bulb Size | 8mm |
External Diameter | 14mm |
External Length / Height | 18.5mm |
Fixing Hole Diameter | 12.3mm |
Forward Current If Max | 20mA |
Forward Voltage | 2.2V |
Forward Voltage VF Max | 2.2V |
LED / Lamp Size | 8mm |
Length Behind Bezel | 34.5mm |
Lens Shape | Round |
Luminous Intensity Typ | 40mcd |
Material | Brass |
Operating Temperature Max | 60°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +60°C |
Peak Forward Current | 25mA |
Peak Wavelength | 565nm |
Reverse Protection Voltage | 5V |
Thread Pitch | 0.75mm |
Thread Size | M12 |
Voltage Vf Typ | 2.2V |
Wavelength Typ | 565nm |
Panel Mount Indicator, 12mm, No resistor | RS |
Panel Mount Indicator 12mm round lens without resistor green | CML Innovative Technologies 192D0001 | RS Americas |
LED INDICATOR, 8MM, GREEN | element14 |
CML Innovative Technologies LED Indicator Fixed Green DC 2.2V | Distrelec |
Panel Mount Indicator, Led, 12Mm, Green, 2.2Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a 192D0001?
Additional datasheets, footprints and schematics for 192D0001 are listed on our Part Details page. You can also find images and similar parts to 192D0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 192D0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 192D0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 192D0001 fall under?
The 192D0001 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 192D0001 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 192D0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 192D0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 192D0001 have stock available?
Authorised distributors including RS, RS Americas, element14, Distrelec and Farnell have stock available or on a lead time for 192D0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 192D0001 often in real-time on the comparison pages.
What if I can't find stock of 192D0001?
You can fill out our help required form which you can use to request a quote for 192D0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.