192B1251 Panel Mount Indicators, Bases & Lenses by CML Innovative Technologies

PANEL MOUNT INDICATOR, LED, 14MM, GREEN, 12V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

LED Color Green
Mounting Hole Dia 14mm
Forward Current If 17mA
Luminous Intensity 40mcd
Forward Voltage 12V
Lens Shape Round
RoHS Compliant Yes

Alternative Descriptions

Panel Mount Indicator, Led, 14Mm, Green, 12V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 192B1251?

Additional datasheets, footprints and schematics for 192B1251 are listed on our Part Details page. You can also find images and similar parts to 192B1251 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 192B1251 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 192B1251 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 192B1251 fall under?

The 192B1251 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.

Can I view similar or alternative parts?

You can view similar parts to 192B1251 when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 192B1251 you can contact the distributor directly for product support, shipping queries etc.

Is the 192B1251 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 192B1251 have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 192B1251.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 192B1251 often in real-time on the comparison pages.

What if I can't find stock of 192B1251?

You can fill out our help required form which you can use to request a quote for 192B1251 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay