Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 14mm |
Forward Current If | 17mA |
Luminous Intensity | 1cd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bezel Diameter | 16mm |
Body Plating | Black Chrome |
Bulb Size | 10mm |
External Diameter | 16mm |
Fixing Hole Diameter | 14.5mm |
Forward Current If Max | 17mA |
Forward Voltage | 24V |
Forward Voltage VF Max | 24V |
LED / Lamp Size | 10mm |
Length Behind Bezel | 38.5mm |
Lens Shape | Dome |
Luminance | 15500cd/m² |
Luminous Intensity Typ | 15500mcd |
Material | Brass |
Operating Current DC | 17mA |
Operating Temperature Max | 50°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +50°C |
Peak Wavelength | 590nm |
Reverse Protection Voltage | 80V |
Supply Voltage V DC | 24V |
Thread Pitch | 1mm |
Thread Size | M14 |
Voltage Rating V DC | 24V |
Voltage Vf Typ | 24V |
Wavelength Typ | 590nm |
Led Panel Mount Indicator, Black Chrome Bezel, Yellow, 14 Mm, 24 V, 17 Ma, 1 Cd, Ip67 Rohs Compliant: Yes |Cml Innovative Technologies 192A1352 | Newark Electronics |
LED INDICATOR, 24VDC, BLK, YELLOW | element14 |
Panel Mount Indicator, 14mm, 24V AC/DC, | RS |
Panel Mount Indicator 14mm round lens 24VAC/DC yellow | CML Innovative Technologies 192A1352 | RS Americas |
Where can I find additional details, specifications and documents for a 192A1352?
Additional datasheets, footprints and schematics for 192A1352 are listed on our Part Details page. You can also find images and similar parts to 192A1352 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 192A1352 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 192A1352 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 192A1352 fall under?
The 192A1352 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 192A1352 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 192A1352 you can contact the distributor directly for product support, shipping queries etc.
Is the 192A1352 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 192A1352 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 192A1352.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 192A1352 often in real-time on the comparison pages.
What if I can't find stock of 192A1352?
You can fill out our help required form which you can use to request a quote for 192A1352 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.