192A0357 Panel Mount Indicators, Bases & Lenses by Chicago Minature Lamp

PANEL MOUNT INDICATOR LED 14MM BLUE 24V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.66

Distributor Stock
Logo for Farnell
Farnell
from US$11.76
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$5.66
162
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$9.87
-
Buy Now
Logo for element14
element14
from US$9.24
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

LED Colour Blue
Mounting Hole Dia 14mm
Forward Voltage 24V
Forward Current If 17mA
Luminous Intensity 500mcd
Packaging Each
Bulb Size 10mm
Colour Blue
Lens Width 16"


192A0357 Panel Mount Indicators, Bases & Lenses by CML Innovative Technologies

PANEL MOUNT INDICATOR, LED, 14MM, BLUE, 24V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

LED Color Blue
Operating Voltage 24V
Mounting Hole Dia 14mm
Forward Current If 17mA
Luminous Intensity 500mcd
IP / NEMA Rating IP67
Bulb Size 10mm
Colour Blue
RoHS Compliant Yes

Alternative Descriptions

CML Innovative Technologies LED Indicator, Blue, 500mcd, 24V, 14mm, IP67 | Distrelec
Panel Mount Indicator 14mm round lens 24VAC/DC blue | CML Innovative Technologies 192A0357 | RS Americas
Panel Mount Indicator, Led, 14Mm, Blue, 24V | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 192A0357?

Additional datasheets, footprints and schematics for 192A0357 are listed on our Part Details page. You can also find images and similar parts to 192A0357 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 192A0357 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 192A0357 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 192A0357 fall under?

The 192A0357 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.

Can I view similar or alternative parts?

You can view similar parts to 192A0357 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 192A0357 you can contact the distributor directly for product support, shipping queries etc.

Is the 192A0357 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 192A0357 have stock available?

Authorised distributors including Distrelec, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 192A0357.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 192A0357 often in real-time on the comparison pages.

What if I can't find stock of 192A0357?

You can fill out our help required form which you can use to request a quote for 192A0357 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay