Status: | Unknown |
---|---|
Series: | Trident Series |
RoHS: | Unknown |
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.67
|
No stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.50
|
326
in stock
|
Buy Now | |
Heilind Electronics
from US$2.50
|
108
in stock
|
Buy Now | |
Newark Electronics
from US$2.50
|
-
|
Buy Now | |
element14
from US$2.99
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Trident Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Min | - |
Contact Material | Brass |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 192991-0055?
Additional datasheets, footprints and schematics for 192991-0055 are listed on our Part Details page. You can also find images and similar parts to 192991-0055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 192991-0055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 192991-0055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 192991-0055 fall under?
The 192991-0055 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 192991-0055 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 192991-0055 you can contact the distributor directly for product support, shipping queries etc.
Is the 192991-0055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 192991-0055 have stock available?
Authorised distributors including Heilind Electronics Asia, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 192991-0055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 192991-0055 often in real-time on the comparison pages.
What if I can't find stock of 192991-0055?
You can fill out our help required form which you can use to request a quote for 192991-0055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.