Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.42
|
82
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.29
|
375
in stock
|
Buy Now | |
Heilind Electronics
from US$2.29
|
125
in stock
|
Buy Now | |
RS Americas
from US$0.99
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$2.40
|
82
in stock
|
Buy Now | |
element14
from US$1.91
|
82
in stock
|
Buy Now | |
TTI Europe
from US$1.69
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Strain Relief Hood |
---|---|
For Use With | ITT Cannon TSTRECT Series Rectangular Plug Connectors |
No. of Positions | 4Positions |
Strain Relief Material | Nylon (Polyamide) |
RoHS Compliant | Yes |
Connector Accessories Plug Strain Relief Hood 4 POS | Avnet Abacus |
Where can I find additional details, specifications and documents for a 192990-0480?
Additional datasheets, footprints and schematics for 192990-0480 are listed on our Part Details page. You can also find images and similar parts to 192990-0480 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 192990-0480 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 192990-0480 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 192990-0480 fall under?
The 192990-0480 is listed under Connectors > Connector Tools & Accessories > Strain Reliefs.
Can I view similar or alternative parts?
You can view similar parts to 192990-0480 when available in the Strain Reliefs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 192990-0480 you can contact the distributor directly for product support, shipping queries etc.
Is the 192990-0480 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 192990-0480 have stock available?
Authorised distributors including Heilind Electronics Asia, Heilind Electronics, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 192990-0480.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 192990-0480 often in real-time on the comparison pages.
What if I can't find stock of 192990-0480?
You can fill out our help required form which you can use to request a quote for 192990-0480 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.