Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.15
|
-
|
Buy Now |
Mating Tab Width | 4.8mm, .189in |
---|---|
Terminal & Splice Type | Tab |
Mating Tab Thickness | .024in, .6mm |
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 36A |
Interface Plating | Tin (Sn) |
Tab Length | .606in, 15.4mm |
PCB Hole Diameter | 1.35mm, .053in |
Termination Method | Press-Fit |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
AMP1-929451-2 | Avnet America |
Where can I find additional details, specifications and documents for a 1-929451-2?
Additional datasheets, footprints and schematics for 1-929451-2 are listed on our Part Details page. You can also find images and similar parts to 1-929451-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-929451-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-929451-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-929451-2 fall under?
The 1-929451-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-929451-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-929451-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-929451-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-929451-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-929451-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-929451-2 often in real-time on the comparison pages.
What if I can't find stock of 1-929451-2?
You can fill out our help required form which you can use to request a quote for 1-929451-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.