Status: | Unknown |
---|---|
Series: | Avikrimp 19277 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.29
|
2,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
2,550
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
2,550
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
171
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now |
Product Range | Avikrimp 19277 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Stud/Tab Size | 0.25" |
Terminals .250X.032 Fem Fiqd Avikr 22-18 Quixon Rohs Compliant: Yes |Molex 19277-0002 | Newark Electronics |
Molex Terminals .250X.032 FEM FIQD AVIKR 22-18 | Distrelec |
Quixon Quick Disconnect Avikrimp Female Fully Insulated Red 18-22 AWG Loose | Molex Incorporated 19277-0002 | RS Americas |
Quick Disconnect 18-22AWG F 22.6mm 9.7mm Tin Bag | Avnet America |
FEMALE DISCONNECT, 6.35MM, 22-18AWG, RED | element14 |
.250X.032 FEM FIQD AVIKR 22-18 QUIXON | Farnell |
Where can I find additional details, specifications and documents for a 19277-0002?
Additional datasheets, footprints and schematics for 19277-0002 are listed on our Part Details page. You can also find images and similar parts to 19277-0002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19277-0002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19277-0002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19277-0002 fall under?
The 19277-0002 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19277-0002 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19277-0002 you can contact the distributor directly for product support, shipping queries etc.
Is the 19277-0002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19277-0002 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, RS Americas and Avnet America have stock available or on a lead time for 19277-0002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19277-0002 often in real-time on the comparison pages.
What if I can't find stock of 19277-0002?
You can fill out our help required form which you can use to request a quote for 19277-0002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.