Status: | Unknown |
---|---|
Series: | InsulKrimp 19276 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
3,926
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
3,926
in stock
|
Buy Now | |
element14
from US$0.22
|
3,926
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
2,378
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
984
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
230
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now |
Product Range | InsulKrimp 19276 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 16AWG |
Female Disconnect, 6.35Mm, 16-14Awg, Blu | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU | element14 |
.250X.032 FEM FIQD INSLK 16-1 QUIXON | Heilind Electronics |
Quick Disconnect 14-16AWG F 21.8mm 9.7mm Tin Bag | Avnet America |
Quixon Quick Disconnect InsulKrimp Female Fully Insulated Blue 14-16 AWG Loose | Molex Incorporated 19276-0005 | RS Americas |
Where can I find additional details, specifications and documents for a 19276-0005?
Additional datasheets, footprints and schematics for 19276-0005 are listed on our Part Details page. You can also find images and similar parts to 19276-0005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19276-0005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19276-0005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19276-0005 fall under?
The 19276-0005 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19276-0005 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19276-0005 you can contact the distributor directly for product support, shipping queries etc.
Is the 19276-0005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19276-0005 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Heilind Electronics have stock available or on a lead time for 19276-0005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19276-0005 often in real-time on the comparison pages.
What if I can't find stock of 19276-0005?
You can fill out our help required form which you can use to request a quote for 19276-0005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.